TSE - TS EN ISO 4938
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method (ISO 4938:2016)
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This standard specifies a method for the determination of nickelin steel and iron by gravimetry or titrimetry. The method isapplicable to nickel contents from 1 % to 30 % (mass fraction).
Document History
TS EN ISO 4938
December 9, 2016
Steel and iron - Determination of nickel content - Gravimetric or titrimetric method (ISO 4938:2016)
This standard specifies a method for the determination of nickelin steel and iron by gravimetry or titrimetry. The method isapplicable to nickel contents from 1 % to 30 % (mass fraction).