TSE - TS EN 61466-1

Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV Part 1:Standard strength classes and end fittings

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Insulators): 29.080.10

Document History

TS EN 61466-1
December 9, 2016
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV Part 1:Standard strength classes and end fittings
A description is not available for this item.
April 26, 2003
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV Part 1:Standard strength classes and end fittings
Bu standard, beyan gerilimi 1000 V'dan buyuk olan ve frekansi100 Hz'den buyuk olmayan a.a. hava hatlari icin olan birlesikizolatorler birimlerini kapsar.
Advertisement