TSE - TS EN ISO 148-3

Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines

active, Most Current
Organization: TSE
Publication Date: 9 January 2017
Status: active
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 148 specifies the requirements, preparation andmethods for qualifying test pieces used for the indirectverification of pendulum impact testing machines in accordance withISO 148-2. It specifies notched test pieces with nominal dimensionsidentical to those specified in ISO 148-1; however, the tolerancesare more stringent. NOTE 1 The chemical composition or heattreatment, or both, are varied according to the energy leveldesired. NOTE 2 Reference test pieces are qualified on referencependulum impact testing machines which are also described in thispart of ISO 148.

Document History

TS EN ISO 148-3
January 9, 2017
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
This part of ISO 148 specifies the requirements, preparation andmethods for qualifying test pieces used for the indirectverification of pendulum impact testing machines in accordance withISO 148-2....
January 19, 2010
Metallic materials - Charpy pendulum impact test - Part 3: Preparation and characterization of Charpy V-notch test pieces for indirect verification of pendulum impact machines
A description is not available for this item.
Advertisement