TSE - TS EN 50152-3-3
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Voltage transformers
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This EN 50152-3-3 is applicable to new voltage transformerswhich are: ? intended for use in indoor or outdoor fixedinstallations in tractions systems, and ? operated with an a.c.line voltage and frequency as specified in EN 50163. NOTE 1 EN50163 specifies the a.c. traction systems 15 kV 16,7 Hz and 25 kV50 Hz. NOTE 2 As rails of a.c. traction systems are typicallyconnected to earth and included in the return current path, allphase to earth voltages are subject to the limits as given in EN50163. Nevertheless conductor to conductor voltages are some timeshigher e.g. in autotransformer systems. Voltage transformers aremainly used with: ? measuring instruments, ? protective devices.This EN 50152-3-3 also applies to voltage transformers other thaninductive types as far as reasonably possible. Requirements of thisEN 50152-3-3 have priority. NOTE 3 Combined current and voltagetransformers also capacitive voltage transformers are typically notused in fixed installations in traction systems.
Document History