DS/EN 61400-25-3

Wind turbines – Part 25-3: Communications for monitoring and control of wind power plants – Information exchange models

inactive
Organization: DS
Publication Date: 27 April 2007
Status: inactive
Page Count: 38
ICS Code (Wind turbine energy systems): 27.180
scope:

The focus of the IEC 61400-25 series is on the communications between wind power plant components such as wind turbines and actors such as SCADA Systems. Internal communication within wind power plant components is outside the scope of the IEC 61400-25 series. The IEC 61400-25 series is designed for a communication environment supported by a clientserver model. Three areas are defined, that are modelled separately to ensure the scalability of implementations: (1) wind power plant information models, (2) information exchange model, and (3) mapping of these two models to a standard communication profile. The wind power plant information model and the information exchange model, viewed together, constitute an interface between client and server. In this conjunction, the wind power plant information model serves as an interpretation frame for accessible wind power plant data. The wind power plant information model is used by the server to offer the client a uniform, component-oriented view of the wind power plant data. The information exchange model reflects the whole active functionality of the server. The IEC 61400-25 series enables connectivity between a heterogeneous combination of client and servers from different manufacturers and suppliers.

Document History

December 3, 2015
Wind turbines - Part 25-3: Communications for monitoring and control of wind power plants - Information exchange models
IEC 61400-25-3:2015 is available as <a href="https://webstore.iec.ch/publication/22808">IEC 61400-25-3:2015 RLV which contains the International Standard and its Redline version, showing all...
DS/EN 61400-25-3
April 27, 2007
Wind turbines – Part 25-3: Communications for monitoring and control of wind power plants – Information exchange models
The focus of the IEC 61400-25 series is on the communications between wind power plant components such as wind turbines and actors such as SCADA Systems. Internal communication within wind power...
Wind turbines - Part 25-3: Communications for monitoring and control of wind power plants - Information exchange models
The focus of the IEC 61400-25 series is on the communications between wind power plant components such as wind turbines and actors such as SCADA Systems. Internal communication within wind power...
Wind turbines -- Part 25-3: Communications for monitoring and control of wind power plants - Information exchange models
The focus of the IEC 61400-25 series is on the communications between wind power plant components such as wind turbines and actors such as SCADA Systems. Internal communication within wind power...
Advertisement