TSE - TS EN ISO 3581

Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2016)

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for classification ofcovered electrodes, based on the all-weld metal chemicalcomposition, the type of electrode covering and other electrodeproperties, and the all-weld metal mechanical properties, in theas-welded or heat-treated conditions, for manual metal arc weldingof stainless and heat-resisting steels. This standard is a combinedstandard providing for classification utilizing a system based uponclassification according to nominal composition or utilizing asystem based upon classification according to alloy type. a)Paragraphs and tables which carry the label ?classificationaccording to nominal composition? or ?ISO 3581-A? are applicableonly to products classified to that system. b) Paragraphs andtables which carry the label ?classification according to alloytype? or ?ISO 3581-B? are applicable only to products classified tothat system. c) Paragraphs and tables which carry neither label areapplicable to products classified according to either or bothsystems.

Document History

TS EN ISO 3581
December 9, 2016
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification (ISO 3581:2016)
This standard specifies requirements for classification ofcovered electrodes, based on the all-weld metal chemicalcomposition, the type of electrode covering and other electrodeproperties, and the...
December 22, 2015
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification
Bu uluslararasi standard, paslanmaz celik ve isi direncliceliklerin elle metal ark kaynagi icin ortulu elektrotlarin-safkaynak metal kimyasal kompozisyonuna bagli olarak-, elektrot ortuturlerinin ve...
June 5, 2012
Welding consumables - Covered electrodes for manual metal arc welding of stainless and heat-resisting steels - Classification
A description is not available for this item.
Advertisement