TSE - TS EN ISO 18081

Non-destructive testing - Acoustic emission testing (AT) - Leak detection by means of acoustic emission

active, Most Current
Organization: TSE
Publication Date: 9 January 2017
Status: active
ICS Code (Non-destructive testing): 19.100
scope:

This standard specifies the general principles required for leakdetection by acoustic emission testing (AT). It is addressed to theapplication of the methodology on structures and components, wherea leak flow as a result of pressure differences appears andgenerates acoustic emission (AE). It describes phenomena of the AEgeneration and influence of the nature of fluids, shape of the gap,wave propagation and environment. The different applicationmethods, instrumentation and presentation of AE results isdiscussed. Also included are guidelines for the preparation ofapplication documents which describe specific requirements for theapplication of the AE method. Different application examples aregiven. Unless otherwise specified in the referencing documents, theminimum requirements of this International Standard areapplicable.

Document History

TS EN ISO 18081
January 9, 2017
Non-destructive testing - Acoustic emission testing (AT) - Leak detection by means of acoustic emission
This standard specifies the general principles required for leakdetection by acoustic emission testing (AT). It is addressed to theapplication of the methodology on structures and components, wherea...
Advertisement