TSE - TS EN ISO 2286-2
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This part of ISO 2286 specifies methods of determining the totalmass per unit area, the mass per unit area of the coating and themass per unit area of the substrate cloth of a rubber- orplastics-coated fabric. Methods for removing coatings of specificcompositions
Document History
TS EN ISO 2286-2
December 9, 2016
Rubber- or plastics-coated fabrics - Determination of roll characteristics - Part 2: Methods for determination of total mass per unit area, mass per unit area of coating and mass per unit area of substrate
This part of ISO 2286 specifies methods of determining the totalmass per unit area, the mass per unit area of the coating and themass per unit area of the substrate cloth of a rubber-...