TSE - TS ISO/IEC 10373-6/AMD 4
Identification cards -- Test methods -- Part 6: Proximity cards - Amd 4: Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
active
| Organization: | TSE |
| Publication Date: | 18 February 2016 |
| Status: | active |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
February 18, 2016
Identification cards -- Test methods -- Part 6: Proximity cards - Amd 2: Test methods for electromagnetic disturbance
A description is not available for this item.
February 18, 2016
Identification cards -- Test methods -- Part 6: Proximity cards
A description is not available for this item.
TS ISO/IEC 10373-6/AMD 4
February 18, 2016
Identification cards -- Test methods -- Part 6: Proximity cards - Amd 4: Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
A description is not available for this item.
February 18, 2016
Identification cards -- Test methods -- Part 6: Proximity cards - Technical Corrigendum 1: R2 value range, start of PICC transmission and program for EMD level measurement
A description is not available for this item.
February 18, 2016
Identification cards -- Test methods -- Part 6: Proximity cards - Amd 1: Additional PICC classes
A description is not available for this item.
February 18, 2016
Identification cards -- Test methods -- Part 6: Proximity cards - Amd 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
A description is not available for this item.