TSE - TS EN ISO 12217-3
Small craft - Stability and buoyancy assessment and categorization - Part 3: Boats of hull length less than 6 m
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 12217 specifies methods for evaluating thestability and buoyancy of intact (i.e. undamaged) boats. Theflotation characteristics of craft susceptible to swamping are alsoencompassed. The evaluation of stability and buoyancy propertiesusing this part of ISO 12217 will enable the boat to be assigned toa design category (C or D) appropriate to its design and maximumload. This part of ISO 12217 is applicable to boats of hull lengthless than 6 m, whether propelled by human or mechanical power,except habitable sailing multihulls. Boats of hull length less than6 m which are fitted with a full deck and quick-draining cockpit(s)complying with ISO 11812 may alternatively be assessed using ISO12217-1 or ISO 12217-2 (for non-sailing and sailing boats,respectively),
Document History