TSE - TS EN ISO 17871

Gas cylinders - Quick-release cylinder valves - Specification and type testing

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard in conjunction with ISO 10297:2014and ISO 14246:2014 specifies design, type testing, marking andmanufacturing tests, and examinations requirements forquick-release cylinder valves intended to be fitted to refillabletransportable gas cylinders which convey non-toxic, non-oxidizing,and non-corrosive compressed or liquefied gases or extinguishingagents charged with compressed gases to be used forfire-extinguishing, explosion protection, and rescue applications.NOTE 1 The main application of such quick-release cylinder valvesis in the fire-fighting industry. However, there are otherapplications such as to avalanche airbags, life raft inflation, andsimilar applications. This International Standard covers thefunction of a quick-release cylinder valve as a closure. ThisInternational Standard does not apply to quick-release cylindervalves for cryogenic equipment, for portable fire extinguishers, orfor liquefied petroleum gas (LPG). NOTE 2 Quick-release cylindervalves of refillable propellant gas cylinders used as part ofportable fire extinguishers are also covered by this InternationalStandard, if these cylinders are transported separately.

Document History

TS EN ISO 17871
March 24, 2016
Gas cylinders - Quick-release cylinder valves - Specification and type testing
This International Standard in conjunction with ISO 10297:2014and ISO 14246:2014 specifies design, type testing, marking andmanufacturing tests, and examinations requirements forquick-release...
Advertisement