TSE - TS EN 62231-1
Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics
active, Most Current
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Insulators): | 29.080.10 |
scope:
Bu standard, 1000 V'tan 245 kV'a kadar a.a. gerilimlerine sahipsalt sahalari icin kompozit istasyon direk izolatorlerineuygula
Document History
TS EN 62231-1
March 24, 2016
Composite station post insulators for substations with AC voltages greater than 1 000 V up to 245 kV - Part 1: Dimensional, mechanical and electrical characteristics
Bu standard, 1000 V'tan 245 kV'a kadar a.a. gerilimlerine sahipsalt sahalari icin kompozit istasyon direk izolatorlerineuygulanir.