TSE - TS EN 61472/AC

Live working - Minimum approach distances for a.c systems in the voltage range 72,5 kV to 800 kV - A method of calculation

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

TS EN 61472/AC
April 18, 2016
Live working - Minimum approach distances for a.c systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
December 18, 2013
Live working - Minimum approach distances for a.c systems in the voltage range 72,5 kV to 800 kV - A method of calculation
A description is not available for this item.
January 17, 2006
Live working - Minimum approach distances for a.c. systems in the voltage range 72, 5 kV to 800 kV - A method of calculation
Bu standard, örnekleri ve kullanımlarında karşılaşılan kısıtlamaları ile birlikte posta adreslerinin olası bileşenleri için bir sözlük özelliği taşımaktadır. Aynı zamanda teslim adresi, ileri ileti...
Advertisement