TSE - TS EN 16776
Resilient floor coverings - Heterogeneous polyurethane floor coverings - Specification
| Organization: | TSE |
| Publication Date: | 11 July 2016 |
| Status: | active |
| ICS Code (Floor coverings): | 97.150 |
scope:
This European Standard specifies the characteristics ofheterogeneous resilient floor coverings based on polyurethane withthermosetting properties supplied in either roll, planks or tileform. This specification does apply for floor covering consistingof a wear layer and other compact layers made from polyurethanewhich differ in composition, chemical crosslinking and/or designand can contain a decor layer, reinforcement and other backing.This specification does not apply for floor coverings that arespecified in EN ISO 10582, EN ISO 24011, EN 1817 or EN 14565. Toencourage the consumer to make an informed choice, the standardincludes a classification system (see EN ISO 10874) based onintensity of use, which shows where these floor coverings shouldgive satisfactory service. It also specifies requirements formarking.
Document History