TSE - TS EN ISO 8528-13
Reciprocating internal combustion engine driven alternating current generating sets - Part 13: Safety
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Generating sets): | 29.160.40 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This part of ISO 8528 specifies the safety requirements forreciprocating internal combustion (RIC) engine driven generatingsets up to 1 000 V consisting of an RIC engine, an alternatingcurrent (AC) generator including the additional equipment requiredfor operating, e.g. controlgear, switchgear, auxiliary equipment.It is applicable to generating sets for land and marine use(domestic, recreational and industrial application). It is notapplicable to generating sets used on board of seagoing vessels andmobile offshore units as well as on aircraft or to propel roadvehicles and locomotives. NOTE This part of ISO 8528 does not applyto arc welding equipment (IEC 60974 series). The specialrequirements needed to cover operation in potentially explosiveatmospheres
Document History