TSE - TS EN 755-7

Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Aluminium products): 77.150.10
scope:

This standard specifies the tolerances on dimensions and formfor aluminium and aluminium alloy extruded seamless tubes with anoutside diameter (OD) from 8 mm to 450 mm (round tube, see Figure1) or with a cross section contained within a circumscribing circle(CD) from 10 mm to 350 mm (other than round tube, see Figure 2),supplied in straight lengths. This standard only applies to tubeproduced by the seamless die/mandrel method of extrusion. Thisstandard applies to extruded seamless tube for general engineeringapplications only. The temper designations used in this part areaccording to EN 515. This standard does not apply to: ? extrudedtubes produced by porthole/bridge method (EN 755-8), ? tubesdelivered in coils (EN 13957), ? coiled tubes cut to length (EN13957).

Document History

TS EN 755-7
December 9, 2016
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
This standard specifies the tolerances on dimensions and formfor aluminium and aluminium alloy extruded seamless tubes with anoutside diameter (OD) from 8 mm to 450 mm (round tube, see Figure1) or...
March 9, 2010
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
Bu standard, duz boylar halinde teslim edilen, dis capi (OD) 8mm?den 450 mm?ye kadar (yuvarlak kesitli boru, bk. Sekil 1) veyacevre cemberinin capi 10 mm?den 350 mm?ye kadar olan (kesitiyuvarlak...
April 9, 2009
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
A description is not available for this item.
April 21, 2004
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and forms
Bu standard, duzgun uzunluklarda temin edilen dis cap (OD) 8mm?den 450 mm?ye kadar olan (yuvarlak boru Sekil 1?e bakinizi) veyacevre cemberi icerisinde kalan kesit alani 10 mm?den 350 mm?yekadar olan...
Advertisement