TSE - TS EN 62788-1-2

Measurement procedures for materials used in photovoltaic modules - Part 1-2: Encapsulants - Measurement of volume resistivity of photovoltaic encapsulants and other polymeric materials

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Solar energy engineering): 27.160
scope:

This part of IEC 62788 provides a method and guidelines formeasuring the volume resistivity of materials used asencapsulation, edge seals, front-sheets, backsheets, or any otherinsulating material in a photovoltaic (PV) module. The test isperformed on dry, humid or wet preconditioned samples. In the caseof frontsheets and backsheets comprised of multiple layers, themeasured resistivity is an effective value. This test is designedfor room temperature measurement, but can also be utilized athigher temperatures.

Document History

TS EN 62788-1-2
December 9, 2016
Measurement procedures for materials used in photovoltaic modules - Part 1-2: Encapsulants - Measurement of volume resistivity of photovoltaic encapsulants and other polymeric materials
This part of IEC 62788 provides a method and guidelines formeasuring the volume resistivity of materials used asencapsulation, edge seals, front-sheets, backsheets, or any otherinsulating material in...
Advertisement