TSE - TS EN 61227

Nuclear power plants - Control rooms - Operator controls

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

IEC 61227:2008 identifies the Human-Machine Interface (HMI)requirements for discrete controls, multiplexed conventionalsystems, and soft control systems. To be used with IEC 60964 andIEC 61772. Is intended for application to the design of new maincontrol rooms in nuclear power plants designed to IEC 60964. Thisnew edition takes into account the fact that computer designengineering techniques have advanced significantly during recentyears.

Document History

TS EN 61227
December 9, 2016
Nuclear power plants - Control rooms - Operator controls
IEC 61227:2008 identifies the Human-Machine Interface (HMI)requirements for discrete controls, multiplexed conventionalsystems, and soft control systems. To be used with IEC 60964 andIEC 61772. Is...
Advertisement