ETSI - TS 129 338
Universal Mobile Telecommunications System (UMTS); LTE; Diameter based protocols to support Short Message Service (SMS) capable Mobile Management Entities (MMEs)
| Organization: | ETSI |
| Publication Date: | 1 July 2017 |
| Status: | inactive |
| Page Count: | 53 |
scope:
The present document defines the Diameter-based interfaces specific to SMS when they are used in conjunction with the "SMS in MME" architecture specified in 3GPP TS 23.272 [2] or for SGSN supporting EPS interfaces. It comprises:
- the Diameter application for the S6c interface between the HSS and the central SMS functions (SMS-GMSC, SMS Router) ;
- the Diameter application
- for the SGd interface between the MME, the SMS-IWMSC, the SMS-GMSC and the SMS Router.
- for the Gdd interface between the SGSN, the SMS-IWMSC, the SMS-GMSC and the SMS Router.
Document History