CENELEC - EN 50131-1

Alarm systems - Intrusion and hold-up systems Part 1: System requirements

inactive
Organization: CENELEC
Publication Date: 1 October 2006
Status: inactive
Page Count: 44
ICS Code (Protection against crime): 13.310
scope:

This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-spedfic wired interconnections or wire-free interconnections. These requirements also apply to the components of an l&HAS installed in a building which are normally mounted on the external structure of a building e.g. ancillary control equipment or warning devices. The standard does not include requirements for exterior l&HAS.

This standard specifies performance requirements for installed l&HAS but does not include requirements for design, planning, installation, operation or maintenance.

These requirements also apply to l&HAS sharing means of detection, triggering, interconnection, control, communication and power supplies with other applications. The functioning  of an l&HAS shall not be adversely influenced by other applications.

Requirements are specified for l&HAS components where the relevant environment is classified. This classification describes the environment in which an l&HAS component may be expected to function  as designed. When the requirements of the four environmental classes are inadequate, due to the extreme conditions experienced in certain geographic locations, special national conditions are given in Annex A. General environmental requirements for l&HAS components are described in Clause 7.

The requirements of this European Standard also apply to IAS and HAS when these systems are installed independently.

When an l&HAS does not include functions relating to the detection of intruders, the requirements relating to intrusion detection do not apply.

When an l&HAS does not include functions relating to hold-up. the requirements relating to hold-up do not apply.

NOTE Unless otherwise stated the abbreviation l&HAS is intended to also mean IAS and HAS. 

Document History

October 1, 2006
Alarm systems - Intrusion and hold-up systems Part 1: System requirements
This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-specific wired interconnections or wire-free interconnections....
EN 50131-1
October 1, 2006
Alarm systems - Intrusion and hold-up systems Part 1: System requirements
This European Standard specifies the requirements for Intrusion and Hold-up Alarm Systems installed in buildings using specific or non-spedfic wired interconnections or wire-free interconnections....
October 1, 2006
Alarm systems - Intrusion and hold-up systems Part 1: System requirements
A description is not available for this item.
October 1, 2006
Alarm systems - Intrusion and hold-up systems Part 1: System requirements
A description is not available for this item.
March 1, 1997
Alarm systems Intrusion systems Part 1: General requirements
A description is not available for this item.
March 1, 1997
Alarm Systems - Intrusion Systems - Part 1: General Requirements
A description is not available for this item.

References

Advertisement