DIN EN 61755-6-2

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 6-2: Connection of 50,0 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using traditional macrobend attenuation fibre only (IEC 86B/4050/CDV:2017); German version prEN 61755-6-2:2017

inactive, Most Current
Organization: DIN
Publication Date: 1 August 2017
Status: inactive
Page Count: 21
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

DIN EN 61755-6-2
August 1, 2017
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 6-2: Connection of 50,0 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using traditional macrobend attenuation fibre only (IEC 86B/4050/CDV:2017); German version prEN 61755-6-2:2017
A description is not available for this item.
Advertisement