DS/EN 60335-2-51/A1
Household and similar electrical appliances - Safety - Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
| Organization: | DS |
| Publication Date: | 23 July 2008 |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
Deals with the safety of electric stationary circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding 300 W, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. Hydraulic and electric parts of the pump may be in the same enclosure, so that the water serves as a coolant, or they maybe seperate. This standard does not apply to pumps for circulating liquids other than water; pumps, other than circulation pumps (EN 60335-2-41); circulation pumps intended exclusively for industrial purposes; circulation pumps intended for locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor, or gas).
This standard however, in general, does not take into account the use of appliances by
- persons (including children) whose
* physical, sensory or mental capabilities; or
* lack of experience and knowledge
prevent them from using the appliance safely without supervision or instruction;
- children playing with the appliance.
Document History