DIN EN 4808
Aerospace series - Flange couplings - Weld coupling, 90° elbow, in nickel alloy - Inch series; German and English version EN 4808:2017
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of straight welded coupling in nickel alloy for swivel flange couplings for inch series aerospace applications.
Nominal pressure: The parts shall withstand nominal pressures given in Table 1. The nominal pressure of the assembly depends on associated seal, tube material characteristics, tube diameter and tube wall thickness (see EN 4814).
NOTE Assembly in accordance with TR 4815.
Document History