DIN EN 61755-6-2
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 6-2: Connection of 50,0 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using traditional macrobend attenuation fibre only (IEC 86B/4050/CDV:2017); German version prEN 61755-6-2:2017
pending, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN EN 61755-6-2
August 1, 2017
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 6-2: Connection of 50,0 µm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using traditional macrobend attenuation fibre only (IEC 86B/4050/CDV:2017); German version prEN 61755-6-2:2017
A description is not available for this item.