DIN EN 4816
Aerospace series - Flange couplings - Gasket seal with nickel alloy C seal - Technical specification - Inch series; German and English version EN 4816:2017
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, gasket seal with C seal in nickel alloy, for temperature ranges from type II to type V according to ISO 6771 and nominal pressure up to 10 500 kPa (class B according to ISO 6771).
In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements.
Document History