DIN EN 4806

Aerospace series - Flange couplings - Weld coupling, straight, in nickel alloy - Inch series; German and English version; EN 4806:2017

active, Most Current
Organization: DIN
Publication Date: 1 August 2017
Status: active
Page Count: 16
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the characteristics of straight welded coupling in nickel alloy for swivel flange couplings for inch series aerospace applications.

Nominal pressure: The parts shall withstand nominal pressures given in Table 1. The nominal pressure of the assembly depends on associated seal, tube material characteristics, tube diameter and tube wall thickness (see EN 4814).

NOTE Assembly in accordance with TR 4815.

Document History

DIN EN 4806
August 1, 2017
Aerospace series - Flange couplings - Weld coupling, straight, in nickel alloy - Inch series; German and English version; EN 4806:2017
This European Standard specifies the characteristics of straight welded coupling in nickel alloy for swivel flange couplings for inch series aerospace applications. Nominal pressure: The parts shall...
November 1, 2016
Aerospace series - Flange couplings - Weld coupling, straight, in nickel alloy - Inch series; German and English version FprEN 4806:2016
A description is not available for this item.

References

Advertisement