DIN EN 4811

Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 4 fastening holes - Inch series; German and English version EN 4811:2017

active, Most Current
Organization: DIN
Publication Date: 1 August 2017
Status: active
Page Count: 17
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 4 holes, for pipe couplings for inch series aerospace applications.

Nominal pressure: up to 21 000 kPa; depends on the associated tube material and tube wall thickness in the assembly (see EN 4814).

Temperature range: −20 °C to 200 °C.

NOTE Assembly in accordance with TR 4815.

This part should not be reused after disassembling.

Document History

DIN EN 4811
August 1, 2017
Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 4 fastening holes - Inch series; German and English version EN 4811:2017
This standard specifies the characteristics of gasket seal with fluorocarbon seal on aluminium plate, 4 holes, for pipe couplings for inch series aerospace applications. Nominal pressure: up to 21...
November 1, 2016
Aerospace series - Flange couplings - Gasket seal with fluorocarbon seal on aluminium plate with 4 fastening holes - Inch series; German and English version FprEN 4811:2016
A description is not available for this item.

References

Advertisement