CEN - EN 3302
Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 °C - Technical specification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This European Standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature, maximum test temperature of material 550 °C.
Primarily for aerospace applications it is applicable to such bolts when referenced on the product standard or drawing.
Document History
EN 3302
July 1, 2017
Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 °C - Technical specification
This European Standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PM1708 (FV535) of tensile strength class 1 000 MPa at room temperature,...
December 1, 2007
Aerospace series - Bolts in heat resisting steel FE-PM1708 (FV535) - Classification: 1 000 MPa/550 °C - Technical specification
A description is not available for this item.