AFNOR - NF EN 4674-003

Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003 : Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard

active, Most Current
Organization: AFNOR
Publication Date: 12 August 2017
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NF EN 4674-003
August 12, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003 : Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard
A description is not available for this item.
Advertisement