CEN - PREN 13454-1

Binders and factory made mixtures for floor screeds based on calcium sulphate - Part 1: Definitions and requirements

pending
Organization: CEN
Publication Date: 1 July 2017
Status: pending
Page Count: 33
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This document applies to binders made of calcium sulphate used for the manufacture of floor screeds for interior use in buildings. It also includes requirements for factory made mixtures made of calcium sulphate used for the manufacture of floor screeds which are given in EN 13813. This document does not cover the application of floor screeds. Floor screeds made with products covered by this document can contribute to thermal and sound insulation and fire protection of the floor.

Document History

PREN 13454-1
July 1, 2017
Binders and factory made mixtures for floor screeds based on calcium sulphate - Part 1: Definitions and requirements
This document applies to binders made of calcium sulphate used for the manufacture of floor screeds for interior use in buildings. It also includes requirements for factory made mixtures made of...
September 1, 2004
Binders, composite binders and factory made mixtures for floor screeds based on calcium sulfate - Part 1: Definitions and requirements
A description is not available for this item.

References

Advertisement