FORD - WSS-M2C947-B1
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 0W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 8 May 2017 |
| Status: | inactive |
| Page Count: | 11 |
scope:
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.
Document History
July 30, 2020
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 0W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
June 1, 2018
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 0W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
WSS-M2C947-B1
May 8, 2017
OIL, ENGINE, GASOLINE, ILSAC GF-5, SAE 0W-20 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...