IEC 62127-2

Ultrasonics – Hydrophones – Part 2: Calibration for ultrasonic fields up to 40 MHz

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2007
Status: inactive
Page Count: 88
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 62127 specifies:

• absolute hydrophone calibration methods;

• relative (comparative) hydrophone calibration methods.

Recommendations and references to accepted literature are made for the various relative and absolute calibration methods in the frequency range covered by this standard.

This standard is applicable to

• hydrophones used for measurements made in water and in the ultrasonic frequency range up to 40 MHz;

NOTE 1 Although some physiotherapy medical applications of medical ultrasound are developing which operate in the frequency range 40 kHz to 100 kHz, the primary frequency range of diagnostic imaging remains above 2 MHz. It has recently been established that, even in the latter case, the hydrophone response at substantially lower frequencies can influence measurements made of key acoustic parameters [1].

• hydrophones employing circular piezoelectric sensor elements, designed to measure the pulsed wave and continuous wave ultrasonic fields generated by ultrasonic equipment;

NOTE 2 Some hydrophones can have non-circular active elements, arising from slight deviations from a circular structure caused, for example by electrode structure, or conversely, the active elements can actually be squares. The clauses within this standard remain valid, although, in these cases, special attention should be paid to the directional response and to the effective radii of the active element through various axes of rotation.

• hydrophones with or without a hydrophone pre-amplifier.

Document History

March 1, 2017
Ultrasonics - Hydrophones - Part 2: Calibration for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies: • absolute hydrophone calibration methods; • relative (comparative) hydrophone calibration methods. Recommendations and references to accepted literature are made...
March 1, 2017
AMENDMENT 2 Ultrasonics – Hydrophones – Part 2: Calibration for ultrasonic fields up to 40 MHz
A description is not available for this item.
February 1, 2013
Ultrasonics – Hydrophones – Part 2: Calibration for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies: absolute hydrophone calibration methods; relative (comparative) hydrophone calibration methods. Recommendations and references to accepted literature are made for...
February 1, 2013
AMENDMENT 1 Ultrasonics – Hydrophones – Part 2: Calibration for ultrasonic fields up to 40 MHz
A description is not available for this item.
August 1, 2008
Ultrasonics – Hydrophones – Part 2: Calibration for ultrasonic fields up to 40 MHz
A description is not available for this item.
IEC 62127-2
August 1, 2007
Ultrasonics – Hydrophones – Part 2: Calibration for ultrasonic fields up to 40 MHz
This part of IEC 62127 specifies: • absolute hydrophone calibration methods; • relative (comparative) hydrophone calibration methods. Recommendations and references to accepted literature are made...

References

Advertisement