DS/EN ISO 17879

Gas cylinders – Self-closing cylinder valves – Specification and type testing (ISO 17879:2017)

active, Most Current
Organization: DS
Publication Date: 15 August 2017
Status: active
Page Count: 36
ICS Code (Gas cylinders): 23.020.35
scope:

ISO 17879:2017 specifies the design, type testing, marking and manufacturing tests and examinations requirements for self-closing cylinder valves intended to be fitted to refillable transportable gas cylinders which convey compressed, liquefied or dissolved gases. NOTE 1 - The main applications for such self-closing cylinder valves are in the calibration gas and beverage industries. ISO 17879:2017 covers the function of a self-closing cylinder valve as a closure. NOTE 2 - Requirements for standard cylinder valves are given in ISO 10297. Requirements for quick-release cylinder valves are given in ISO 17871. ISO 17879:2017 is not applicable to self-closing cylinder valves for cryogenic equipment, for portable fire extinguishers, or for liquefied petroleum gas (LPG). NOTE 3 - Requirements for valves for cryogenic vessels are specified in ISO 21011 and at a regional level, for example, in EN 1626. Requirements for valves for portable fire extinguishers at a regional level are specified, for example, in EN 3 series. Requirements for self-closing LPG cylinder valves are specified in ISO 14245. NOTE 4 - Additional requirements for pressure-relief devices might be specified in international/regional regulations/standards.

Document History

DS/EN ISO 17879
August 15, 2017
Gas cylinders – Self-closing cylinder valves – Specification and type testing (ISO 17879:2017)
ISO 17879:2017 specifies the design, type testing, marking and manufacturing tests and examinations requirements for self-closing cylinder valves intended to be fitted to refillable transportable gas...
Gas cylinders – Self-closing cylinder valves – Specification and type testing (ISO/FDIS 17879:2017)
As ISO/CD 17879
Gas cylinders -- Self-closing cylinder valves -- Specification and type testing
This International Standard specifies design, type testing, marking and manufacturing tests and examinations requirements for self-closing cylinder valves intended to be fitted to refillable...
Advertisement