DS/ISO/IEC 15946-5

Information technology – Security techniques – Cryptographic techniques based on elliptic curves – Part 5: Elliptic curve generation

inactive
Organization: DS
Publication Date: 15 August 2017
Status: inactive
Page Count: 40
ICS Code (IT Security): 35.030
scope:

The ISO/IEC 15946 series specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946‑1. ISO/IEC 15946-5:2017 defines elliptic curve generation techniques useful for implementing the elliptic curve based mechanisms defined in ISO/IEC 29192‑4, ISO/IEC 9796‑3, ISO/IEC 11770‑3, ISO/IEC 14888‑3 and ISO/IEC 18033‑2. ISO/IEC 15946-5:2017 is applicable to cryptographic techniques based on elliptic curves defined over finite fields of prime power order (including the special cases of prime order and characteristic two). This document is not applicable to the representation of elements of the underlying finite field (i.e. which basis is used). The ISO/IEC 15946 series does not specify the implementation of the techniques it defines. Interoperability of products complying with the ISO/IEC 15946 series will not be guaranteed.

Document History

February 28, 2022
Information security – Cryptographic techniques based on elliptic curves – Part 5: Elliptic curve generation
The ISO/IEC 15946 series specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946-1. This document defines elliptic curve generation techniques useful for...
DS/ISO/IEC 15946-5
August 15, 2017
Information technology – Security techniques – Cryptographic techniques based on elliptic curves – Part 5: Elliptic curve generation
The ISO/IEC 15946 series specifies public-key cryptographic techniques based on elliptic curves described in ISO/IEC 15946‑1. ISO/IEC 15946-5:2017 defines elliptic curve generation techniques...
January 25, 2013
Information technology – Security techniques – Cryptographic techniques based on elliptic curves – Part 5: Elliptic curve generation
ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. This part of ISO/IEC 15946 defines elliptic curve generation techniques useful for implementing the mechanisms...
January 4, 2010
Information technology – Security techniques – Cryptographic techniques based on elliptic curves – Part 5: Elliptic curve generation
ISO/IEC 15946 specifies public-key cryptographic techniques based on elliptic curves. This part of ISO/IEC 15946 defines elliptic curve generation techniques useful for implementing the mechanisms...
Advertisement