DSF/IEC 62271-111 ED3

IEC 62271-111 ED3: High-voltage switchgear and controlgear – Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV

pending
Organization: DS
Status: pending
Page Count: 131
scope:

This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers for rated maximum voltages above 1 000 V and up to and including 38 kV. 2 Devices that require a dependent manual operation are not covered by this standard. In order to simplify this standard where possible, the term recloser (or reclosers) has been substituted for automatic circuit recloser(s) or cutout mounted recloser(s) or both.

Document History

February 18, 2019
High-voltage switchgear and controlgear – Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
IEC 62271-111:2019 applies to all overhead, pad-mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers for rated maximum voltages above 1 000 V and up...
IEC 62271-111 Ed.3: High-voltage switchgear and controlgear – Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers for rated maximum voltages above 1 000 V...
DSF/IEC 62271-111 ED3
IEC 62271-111 ED3: High-voltage switchgear and controlgear – Part 111: Automatic circuit reclosers for alternating current systems up to and including 38 kV
This part of IEC 62271 applies to all overhead, pad mounted, dry vault and submersible single or multi-pole alternating current automatic circuit reclosers for rated maximum voltages above 1 000 V...
Advertisement