DLA - DSCC-VID-V62/17606
MICROCIRCUIT, LINEAR-DIGITAL, 0.1 GHz TO 6.0 GHz, 0.5 dB LEAST SIGNIFICANT BIT (LSB), 6-Bit, DIGITAL ATTENUATOR, GALLIUM ARSENIDE (GaAs)
inactive
| Organization: | DLA |
| Publication Date: | 21 August 2017 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing documents the general requirements of a high performance 0.1 GHz to 6.0 GHz, 0.5 dB LSB, 6 Bit, GaAs Digital Attenuator microcircuit, with an operating temperature range of -55°C to +105°C.
Document History
May 22, 2023
MICROCIRCUIT, LINEAR-DIGITAL, 0.1 GHz TO 6.0 GHz, 0.5 dB LEAST SIGNIFICANT BIT (LSB), 6-Bit, DIGITAL ATTENUATOR, GALLIUM ARSENIDE (GaAs)
Scope.
This drawing documents the general requirements of a high performance 0.1 GHz to 6.0 GHz, 0.5 dB LSB, 6 Bit, GaAs Digital Attenuator microcircuit, with an operating temperature range of -55ºC...
DSCC-VID-V62/17606
August 21, 2017
MICROCIRCUIT, LINEAR-DIGITAL, 0.1 GHz TO 6.0 GHz, 0.5 dB LEAST SIGNIFICANT BIT (LSB), 6-Bit, DIGITAL ATTENUATOR, GALLIUM ARSENIDE (GaAs)
This drawing documents the general requirements of a high performance 0.1 GHz to 6.0 GHz, 0.5 dB LSB, 6 Bit, GaAs Digital Attenuator microcircuit, with an operating temperature range of -55°C to...