DS/EN 1287

Sanitary tapware – Low pressure thermostatic mixing valves – General technical specification

active, Most Current
Organization: DS
Publication Date: 22 August 2017
Status: active
Page Count: 57
ICS Code (Sanitary installations): 91.140.70
scope:

This European Standard specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water temperature performance at the point of use below 45 °C. This does not exclude the selection of higher temperatures where available. When these devices are used to provide anti-scald protection for children, elderly and disabled persons the mixed water temperature needs to be set at a suitable bathing temperature (body temperature - 38 °C) as children are at risk to scalding at lower temperatures than adults. This does not obviate the need for supervision of young children during bathing. It applies to valves intended for use on sanitary appliances in kitchens, washrooms (incl. all rooms with sanitary tapware, e.g. toilet and cloakrooms) and bathrooms operating under the conditions specified in Table 1. This standard allows TMVs to supply a single outlet or a small number of outlets in a "domestic" application (e.g. one valve, controlling a shower, bath, basin and/or, bidet), excluding valves specifically designed for supplying a large number of outlets (i.e. for institutional use). The tests described are type tests (laboratory tests) and not quality control tests carried out during manufacture. Table 1 - Conditions of use

Document History

DS/EN 1287
August 22, 2017
Sanitary tapware – Low pressure thermostatic mixing valves – General technical specification
This European Standard specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water...
July 10, 2000
Sanitary tapware – Low pressure thermostatic mixing valves – General technical specifications
This European standard specifies requirements for "low hydraulic resistance" thermostatic mixing valves suitable for use in low pressure water supply systems as described in informative annex C. This...
Sanitary tapware – Thermostatic mixing valves (PN 10) – General technical specification
This European Standard specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water...
Sanitary Tapware - Low pressure thermostatic mixing valves - General Technical Specification
This draft European Standard specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed...
Sanitary tapware - Low pressure thermostatic mixing valves - General technical specifications
This European Standard specifies construction, performance and material requirements for thermostatic mixing valves and includes test methods for their verification. This standard allows thermostatic...
Sanitary tapware – Low pressure thermostatic mixing valves – General technical specification
This European Standard specifies general construction, performance and material requirements for PN 10 thermostatic mixing valves (TMV) and includes test methods for the verification of mixed water...
Advertisement