DS/EN ISO 13929

Small craft – Steering gear – Geared link systems (ISO 13929:2001)

active, Most Current
Organization: DS
Publication Date: 21 August 2017
Status: active
Page Count: 20
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m. It excludes steering systems covered by ISO 8848 and ISO 9775.

Document History

DS/EN ISO 13929
August 21, 2017
Small craft – Steering gear – Geared link systems (ISO 13929:2001)
This International Standard specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to...
March 21, 2001
Small craft – Steering gear – Geared link systems
This standard specifies the minimum level of requirements for construction, operation and installation of geared link steering systems on all types of small craft of hull length up to 24 m.
Advertisement