DS/EN ISO 15584

Small craft – Inboard petrol engines – Engine-mounted fuel and electrical components (ISO 15584:2001)

active, Most Current
Organization: DS
Publication Date: 21 August 2017
Status: active
Page Count: 20
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for the design and installation of engine-mounted fuel and electrical system components on inboard petrol engines for minimizing fuel leakage and protecting against ignition of surrounding flammable gases on small craft of hull length up to 24 m. The following types of engines are exempt from the application of this International Standard: - engines in personal watercraft as defined by ISO 13590 (see the bibliography); - outboard engines.

Document History

DS/EN ISO 15584
August 21, 2017
Small craft – Inboard petrol engines – Engine-mounted fuel and electrical components (ISO 15584:2001)
This International Standard specifies requirements for the design and installation of engine-mounted fuel and electrical system components on inboard petrol engines for minimizing fuel leakage and...
June 6, 2001
Small craft – Inboard petrol engines – Engine-mounted fuel and electrical components
This standard specifies requirements for the design and installation of engine-mounted fuel and electrical system components on inboard petrol engines for minimizing fuel leakage and protecting...
Advertisement