DSF/FPREN 16977
Thermal insulation products for buildings – Factory made calcium silicate (CS) products – Specification
| Organization: | DS |
| Status: | pending |
| Page Count: | 38 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the characteristics for factory made calcium silicate products with or without lamination or coating which are used for the thermal insulation of buildings. Calcium silicate insulation material comprising hydrated calcium silicate, normally reinforced by incorporated fibres. The main crystal phases are Xonotlite, Tobermorite with or without Wollastonite. The products are manufactured in the form of boards, segments and prefabricated ware. The standard covers multi-layered CS products. This European Standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. This European Standard does not specify the required level or class of a given property that shall be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender. This European Standard is not valid for products with a declared thermal conductivity greater than 0,075 W/(mK) at 10 °C. This European Standard does not cover aerated concrete, autoclaved aerated concrete, mineral foam insulating products and sand-lime bricks as well as in situ insulation products and products intended to be used for the insulation of the building equipment and industrial installations.
Document History