CEN/TS 16794-1

Public transport - Communication between contactless readers and fare media - Part 1: Implementation requirements for ISO/IEC 14443

inactive
Organization: CEN
Publication Date: 1 July 2017
Status: inactive
Page Count: 44
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification constitutes the 2nd edition of CEN/TS 16794-1. It sets out the technical requirements to be met by contactless Public Transport (PT) devices in order to be able to interface together using the ISO/IEC 14443 standard contactless communications protocol.

This Technical Specification applies to PT devices:

PT readers which are contactless fare management system terminals acting as a PCD contactless reader based on ISO/IEC 14443 standard series;

PT objects which are contactless fare media acting as a PICC contactless object based on ISO/IEC 14443 standard series.

This new version also addresses interoperability of consumer-market NFC mobile devices, compliant to NFC Forum specifications, with above mentioned PT devices.

An interface-oriented test approach is used to evaluate the conformity of PT devices and is defined in CEN/TS 16794-2.

Application-to-application exchanges executed once contactless communication has been established at RF level fall outside the scope of this document. In line with the rules on independency between OSI protocol layers, this document works on the assumption that application-to-application exchanges are not contingent on the type of contactless communication established or by the parameters used for the low-level protocol layers that serve as the platform for these application-to-application exchanges.

Document History

October 1, 2019
Public transport - Communication between contactless readers and fare media - Part 1: Implementation requirements for ISO/IEC 14443
This document constitutes the 3rd edition of CEN/TS 16794-1. It sets out the technical requirements to be met by contactless Public Transport (PT) devices in order to be able to interface together...
CEN/TS 16794-1
July 1, 2017
Public transport - Communication between contactless readers and fare media - Part 1: Implementation requirements for ISO/IEC 14443
This Technical Specification constitutes the 2nd edition of CEN/TS 16794-1. It sets out the technical requirements to be met by contactless Public Transport (PT) devices in order to be able to...
April 1, 2015
Public transport - Communication between contactless readers and fare media - Part 1: Implementation requirements for ISO/IEC 14443
This Technical Specification sets out the technical requirements to be met by contactless fare management system terminals and contactless fare media hosting a transport ticketing application in...

References

Advertisement