CEN - EN 16997

Liquid petroleum products - Determination of the sulfur content in Ethanol (E85) automotive fuel- Wavelength dispersive X-ray fluorescence spectrometric method

active, Most Current
Organization: CEN
Publication Date: 1 August 2017
Status: active
Page Count: 18
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a wavelength-dispersive X-ray fluorescence (WDXRF) test method for the determination of the sulfur content in ethanol (E85) automotive fuel [3], containing ethanol between 50 % (V/V) and 85 % (V/V), from 5 mg/kg to 20 mg/kg, using instruments with either monochromatic or polychromatic excitation.

NOTE 1 Sulfur contents higher than 20 mg/kg can be determined after sample dilution with an appropriate solvent. However, the precision was not established for diluted samples.

NOTE 2 For the purposes of this European Standard, the terms "% (m/m)" and "% (V/V)" are used to represent the mass fraction (μ) and the volume fraction (φ) of a material respectively.

WARNING - The use of this Standard can involve hazardous materials, operations and equipment. This Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of users of this standard to take appropriate measures to ensure the safety and health of personnel prior to application of the standard, and fulfil statutory and regulatory requirements for this purpose.

Document History

EN 16997
August 1, 2017
Liquid petroleum products - Determination of the sulfur content in Ethanol (E85) automotive fuel- Wavelength dispersive X-ray fluorescence spectrometric method
This European Standard specifies a wavelength-dispersive X-ray fluorescence (WDXRF) test method for the determination of the sulfur content in ethanol (E85) automotive fuel [3], containing ethanol...

References

Advertisement