DIN 2285

Screw Thread Ring Gauges for Metric Screw Thread

inactive
Organization: DIN
Publication Date: 1 July 1927
Status: inactive
Page Count: 1
ICS Code (Measuring instruments): 17.040.30
ICS Code (Metric screw threads): 21.040.10

Document History

November 1, 1972
"Go" Ring Gauges for ISO Metric Screw Threads - Sizes and deviations for threads from 1 to 200 mm basic Diameter and tolerance class "middle"
A description is not available for this item.
April 1, 1972
Screw Thread "Go" Ring Gauges for ISO Metric Screw Thread from 1 to 200 mm Nominal Diameter of Screw Thread for General Application
A description is not available for this item.
May 1, 1968
Screw Thread "Go" Ring Gauges for Metric Screw Thread from 1 to 200 mm Nominal Diameter of Screw Thread
A description is not available for this item.
July 1, 1959
Screw Thread "Go" Ring Gauges for ISO Metric Screw Thread from 1 to 200 mm Nominal Diameter of Screw Thread
A description is not available for this item.
April 1, 1953
Screw Thread "Go" Ring Gauges for ISO Metric Screw Thread from 1 to 200 mm Nominal Diameter of Screw Thread for General Application
A description is not available for this item.
DIN 2285
July 1, 1927
Screw Thread Ring Gauges for Metric Screw Thread
A description is not available for this item.
Advertisement