DIN EN 4674-004

Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2017

pending
Organization: DIN
Publication Date: 1 September 2017
Status: pending
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

February 1, 2018
Luft- und Raumfahrt - Elektrische Leitungen, Installation - Selbstschliessender abschirmender (EMI) Schutzschlauch - Teil 004: Offener Schutzschlauch - Ausserhalb druckbeluefteter Bereiche - EMI-Schutz 10 kA - Temperaturbereich -65 °C bis 200 °C - Produktnorm; Deutsche und Englische Fassung EN 4674-004:2017
Diese Europäische Norm legt die Eigenschaften von flexiblen, selbstschließenden Schutzschläuchen zur Abschirmung gegen Funkstörungen (EMI), 10 kA, aus vernickelten Kupferdrähten und Monofilamenten...
DIN EN 4674-004
September 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2017
A description is not available for this item.
April 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-004:2015
Diese Europäische Norm legt die Eigenschaften von flexiblen, selbstschließenden Schutzschläuchen zur Abschirmung gegen Funkstörungen (EMI), 10 kA, aus vernickelten Kupferdrähten und Monofilamenten...
January 1, 2014
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-004:2013
A description is not available for this item.
Advertisement