DIN 11853-1
Stainless steel components for hygienic applications in the food and the chemical industries - Part 1: Connections
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
Document History
August 1, 2017
Komponenten aus nichtrostendem Stahl fuer hygienische Anwendungen in der Lebensmittel- und chemischen Industrie - Teil 1: Rohrverschraubungen
A description is not available for this item.
DIN 11853-1
October 1, 2016
Stainless steel components for hygienic applications in the food and the chemical industries - Part 1: Connections
A description is not available for this item.
April 1, 2011
Stainless steel fittings for the food and chemical industry - Part 1: Hygienic screwed pipe connection, short type
Diese Norm gilt für Maße, Ausführung und Werkstoffe von Hygiene-Rohrverschraubungen mit O-Ring, kurze Ausführung zum Stumpfschweißen an Rohre mit Abmessungen nach DIN 11866 und DIN 11850 Reihe 2....
December 1, 2008
Stainless steel fittings for the food and chemical industry - Part 1: Hygienic screwed pipe connection, short type
A description is not available for this item.