VDE 0302-31

Electrical insulation systems - Procedures for thermal evaluation - Part 31: Applications with a designed life of 5 000 h or less (IEC 61857-31:2017); German version EN 61857-31:2017

active, Most Current
Organization: VDE
Publication Date: 1 September 2017
Status: active
ICS Code (Insulation systems): 29.080.30

Document History

VDE 0302-31
September 1, 2017
Electrical insulation systems - Procedures for thermal evaluation - Part 31: Applications with a designed life of 5 000 h or less (IEC 61857-31:2017); German version EN 61857-31:2017
A description is not available for this item.
October 1, 2016
Elektrische Isoliersysteme - Verfahren zur thermischen Bewertung - Teil 31: Anwendungen mit einer vorgesehenen Betriebsdauer von weniger als 5000 h (IEC 112/356/CDV:2016); Deutsche Fassung FprEN 61857-31:2016
A description is not available for this item.
Advertisement