DIN EN 3021
Aerospace series - Molybdenum disulphide dry film lubricants graphite and halogen free - Technical specification; German and English version EN 3021:2017
| Organization: | DIN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
scope:
This standard specifies the qualification and test requirements for graphite and halogen free molybdenum disulphide dry film lubricant.
Test requirements and testing of fretting, corrosion, wear and friction properties of relevant lubricants are not part of this standard. Refer to relevant standards in normative references.
All testing defined in this standard has to be certified by the manufacturer of the lubricant.
In order to achieve uniform coatings with defined thickness and best adhesion properties, spray application in combination with heat curing is recommended.
Document History