DIN EN ISO 10619-1

Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 1: Bending tests at ambient temperature (ISO/FDIS 10619-1:2017); German and English version prEN ISO 10619-1:2017

inactive
Organization: DIN
Publication Date: 1 October 2017
Status: inactive
Page Count: 37
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

May 1, 2018
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 1: Bending tests at ambient temperature (ISO 10619-1:2017)
This document specifies three methods for measuring the flexibility of rubber and plastics hoses and tubing (methods A1, B and C1), where the deformation of the hose or tubing is measured, and two...
DIN EN ISO 10619-1
October 1, 2017
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 1: Bending tests at ambient temperature (ISO/FDIS 10619-1:2017); German and English version prEN ISO 10619-1:2017
A description is not available for this item.
March 1, 2012
Rubber and plastics hoses and tubing - Measurement of flexibility and stiffness - Part 1: Bending tests at ambient temperature (ISO 10619-1:2011)
This part of ISO 10619 specifies three methods for measuring the flexibility of rubber and plastics hoses and tubing (methods A1, B and C1), where the deformation of the hose or tubing is measured,...
Advertisement