CEN - EN 816
Sanitary Tapware - Automatic Shut-Off Valves PN 10
| Organization: | CEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Sanitary installations): | 91.140.70 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This European Standard is applicable to single and mixer taps with automatic shut-off for use with sanitary appliances installed in washrooms.
It does not apply to urinal or WC flushing valves or valves which open automatically.
The purpose of this standard is to specify the marking, identification, chemical/hygiene, dimensional, leaktightness, pressure resistance, hydraulic, mechanical endurance, and acoustical characteristics of automatic shut-off tapware.
The tests described in all the standard are type tests (laboratory tests) and not quality control tests carried out during manufacture
Document History