NR/CIV/TUM/2000 ISSUE C

Technical User Manual for the Use of Conarch Overbridge Standard Design and Details

inactive
Organization: NR
Publication Date: 2 September 2017
Status: inactive
Page Count: 165
scope:

EXECUTIVE SUMMARY

The Conarch Overbridge Standard Design and Details (SDD) have been developed to improve efficiency in terms of time scales and driving down the costs of reconstructing masonry arch overbridges. The SDD consists of a suite of standard drawings, a design spreadsheet (the Conarch Calculator) and this Technical User Manual (TUM). The intention is that the Scheme Designer uses these resources to produce a site specific design.

This TUM provides guidance to the Scheme Designer on how to use the SDD including how to use the Conarch Calculator and suite of drawings. The site specific design process is explained along with the background to the design and the parameters that have been used. The construction methodology is given and the safety, CDM and environmental issues associated with the SDD are discussed.

The suite of standard design and details drawings provide concrete general arrangement and reinforcement drawings for typical standard bridge configurations for spans of 7.4m, 8.4m and 9.4m with skews of 0°, 15°, 30° and 45°. These can then be adjusted to produce drawings for any bridge with a span between 7.4m and 9.4m in 5mm increments with 0° to 45° skew left or right with internal widths of 4.5m to 12.5m, allowing flexibility in the design.

Using the SDD delivers benefits to everyone in the supply chain. These benefits are summarized in Table 1 and expanded upon in Section 1.2.

 

Document History

December 1, 2018
Technical User Manual for the Use of Conarch Overbridge Standard Design and Details
EXECUTIVE SUMMARY The Conarch Overbridge Standard Design and Details (SDD) have been developed to improve efficiency in terms of time scales and driving down the costs of reconstructing masonry arch...
NR/CIV/TUM/2000 ISSUE C
September 2, 2017
Technical User Manual for the Use of Conarch Overbridge Standard Design and Details
EXECUTIVE SUMMARY The Conarch Overbridge Standard Design and Details (SDD) have been developed to improve efficiency in terms of time scales and driving down the costs of reconstructing masonry arch...
October 1, 2012
Technical User Manual for the Use of Conarch Overbridge Standard Design and Details
A description is not available for this item.
October 1, 2010
CONARCH OVERBRIDGE STANDARD DESIGNS Standard Detail and Design Drawings
Summary This Technical User Manual is applicable to the reconstruction of masonry arch overbridges using precast concrete conarch units. It provides guidance on the selection and application of...

References

Advertisement